TE Connectivity Chip Resistor - Surface Mount RN73C2A8R06BTG

Description
8.06 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
8.06 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A8R06BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A8R06BTG-ND
Chip Resistor - Surface Mount RN73C2A8R06BTG-ND
8.06 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.06 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 8R06 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C2A8R06BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 8R06 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C2A8R06BTG
Fixed Resistors; RN 0805 8R06 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A8R06BTG
Fixed Resistors; RN 0805 8R06 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0805 8R06 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A8R06BTG-ND RN73C2A8R06BTG
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 8R06 0.1% 10PPM CUT LENGTH ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 8.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6812FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details