TE Connectivity Chip Resistor - Surface Mount RN73C2A8R06BTDF

Description
RES SMD 8.06 OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 8.06 OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C2A8R06BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A8R06BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C2A8R06BTDFCT-ND
RES SMD 8.06 OHM 0.1% 1/10W 0805

RES SMD 8.06 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A8R06BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A8R06BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C2A8R06BTDFDKR-ND
RES SMD 8.06 OHM 0.1% 1/10W 0805

RES SMD 8.06 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A8R06BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A8R06BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C2A8R06BTDFTR-ND
8.06 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.06 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A8R06BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A8R06BTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A8R06BTDFTR-ND
RN 0805 8R06 0.1% 10PPM 1K RL

RN 0805 8R06 0.1% 10PPM 1K RL

Buy Now Datasheet
Fixed Resistors; RN 0805 8R06 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C2A8R06BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 8R06 0.1% 10PPM 1K RL ( Holsworthy )
RN73C2A8R06BTDF
Fixed Resistors; RN 0805 8R06 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A8R06BTDF
Fixed Resistors; RN 0805 8R06 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0805 8R06 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 8R06, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 05AC9433 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R06, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
05AC9433
Res, 8R06, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 05AC9433
RES, 8R06, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.06ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 8R06, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.06ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Res, 8R06, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 10AC8897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R06, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
10AC8897
Res, 8R06, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 10AC8897
RES, 8R06, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.06ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 8R06, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.06ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RN73C2A8R06BTDFCT-ND 1111-RN73C2A8R06BTDFTR-ND RN73C2A8R06BTDF 05AC9433
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0805 8R06 0.1% 10PPM 1K RL ( Holsworthy ) Res, 8R06, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 8.06 ohms 8.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details