TE Connectivity Chip Resistor - Surface Mount RN73C2A8K87BTG

Description
8.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
8.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A8K87BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A8K87BTG-ND
Chip Resistor - Surface Mount RN73C2A8K87BTG-ND
8.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 8K87RESISTOR 0805 8K87; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.87KR; CASE STY... - RN73C2A8K87BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 8K87RESISTOR 0805 8K87; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.87KR; CASE STY...
RN73C2A8K87BTG
RESISTORS 0805 8K87RESISTOR 0805 8K87; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.87KR; CASE STY... RN73C2A8K87BTG
RESISTORS 0805 8K87RESISTOR 0805 8K87; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.87KR; CASE STY...

RESISTORS 0805 8K87RESISTOR 0805 8K87; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.87KR; CASE STY...

Supplier's Site
Res, Thin Film, 8K87, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity - 20R8585 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 8K87, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
20R8585
Res, Thin Film, 8K87, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity 20R8585
RES, THIN FILM, 8K87, 0.1%, 0.1W, 0805; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 8K87, 0.1%, 0.1W, 0805; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A8K87BTG-ND RN73C2A8K87BTG 20R8585
Product Name Chip Resistor - Surface Mount RESISTORS 0805 8K87RESISTOR 0805 8K87; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.87KR; CASE STY... Res, Thin Film, 8K87, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details