TE Connectivity Fixed Resistors; RN 0805 8K66 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A8K66BTDF

Description
Fixed Resistors; RN 0805 8K66 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 8K66 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 8K66 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A8K66BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 8K66 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A8K66BTDF
Fixed Resistors; RN 0805 8K66 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A8K66BTDF
Fixed Resistors; RN 0805 8K66 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 8K66 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103520TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103520TR-ND
Chip Resistor - Surface Mount A103520TR-ND
8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103520CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103520CT-ND
Chip Resistor - Surface Mount A103520CT-ND
8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103520DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103520DKR-ND
Chip Resistor - Surface Mount A103520DKR-ND
8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A8K66BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A8K66BTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A8K66BTDFTR-ND
THIN FILM RESISTORS-SMD 0.1W .1%

THIN FILM RESISTORS-SMD 0.1W .1%

Buy Now Datasheet
Resistor, Thin Film, 8.66Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity - 20R8581 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 8.66Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity
20R8581
Resistor, Thin Film, 8.66Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity 20R8581
RESISTOR, THIN FILM, 8.66KOHM, 100mW 0.1%; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 8.66KOHM, 100mW 0.1%; Resistance:8.66kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 8.66 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2606 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 8.66 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2606
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 8.66 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2606
Surface Mount Chip Resistor, Thin Film, RN73 Series, 8.66 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 8.66 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 8.66 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9312 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 8.66 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9312
Surface Mount Thin Film Resistor, Rn73 Series, 8.66 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9312
Surface Mount Thin Film Resistor, RN73 Series, 8.66 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 8.66 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN73C2A8K66BTDF A103520TR-ND 1111-RN73C2A8K66BTDFTR-ND 20R8581 26M2606
Product Name Fixed Resistors; RN 0805 8K66 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thin Film, 8.66Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 8.66 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details