TE Connectivity RESISTORS 0805 8K45RESISTOR 0805 8K45; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.45KR; CASE STY... RN73C2A8K45BTG

Description
RESISTORS 0805 8K45RESISTOR 0805 8K45; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.45KR; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 8K45RESISTOR 0805 8K45; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.45KR; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 8K45RESISTOR 0805 8K45; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.45KR; CASE STY... - RN73C2A8K45BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 8K45RESISTOR 0805 8K45; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.45KR; CASE STY...
RN73C2A8K45BTG
RESISTORS 0805 8K45RESISTOR 0805 8K45; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.45KR; CASE STY... RN73C2A8K45BTG
RESISTORS 0805 8K45RESISTOR 0805 8K45; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.45KR; CASE STY...

RESISTORS 0805 8K45RESISTOR 0805 8K45; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.45KR; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A8K45BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A8K45BTG-ND
Chip Resistor - Surface Mount RN73C2A8K45BTG-ND
8.45 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.45 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A8K45BTG RN73C2A8K45BTG-ND
Product Name RESISTORS 0805 8K45RESISTOR 0805 8K45; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.45KR; CASE STY... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers