TE Connectivity Chip Resistor - Surface Mount RN73C2A8K45BTDF

Description
8.45 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
8.45 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103688TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103688TR-ND
Chip Resistor - Surface Mount A103688TR-ND
8.45 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.45 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103688CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103688CT-ND
Chip Resistor - Surface Mount A103688CT-ND
8.45 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.45 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103688DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103688DKR-ND
Chip Resistor - Surface Mount A103688DKR-ND
8.45 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.45 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 8K45 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A8K45BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 8K45 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A8K45BTDF
Fixed Resistors; RN 0805 8K45 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A8K45BTDF
Fixed Resistors; RN 0805 8K45 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 8K45 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A8K45BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C2A8K45BTDF
Chip Resistor - Surface Mount RN73C2A8K45BTDF
RES SMD 8.45KOHM 0.1% 1/10W 0805

RES SMD 8.45KOHM 0.1% 1/10W 0805

Supplier's Site Datasheet
Res, Thin Film, 8K45, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity - 20R8578 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 8K45, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity
20R8578
Res, Thin Film, 8K45, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity 20R8578
RES, THIN FILM, 8K45, 0.1%, 0.1W, 0805; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 8K45, 0.1%, 0.1W, 0805; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 8.45 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2605 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 8.45 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2605
Surface Mount Thin Film Resistor, Rn73 Series, 8.45 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2605
Surface Mount Thin Film Resistor, RN73 Series, 8.45 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 8.45 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RN73C2A8K45BTDF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RN73C2A8K45BTDF
Resistors - Chip Resistor - Surface Mount RN73C2A8K45BTDF
RES SMD 8.45KOHM 0.1% 1/10W 0805

RES SMD 8.45KOHM 0.1% 1/10W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number A103688TR-ND RN73C2A8K45BTDF RN73C2A8K45BTDF 20R8578 26M2605 RN73C2A8K45BTDF
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 8K45 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Res, Thin Film, 8K45, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 8.45 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573188 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details