TE Connectivity RESISTORS 0805 8K25RESISTOR 0805 8K25; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.25KR; CASE STY... RN73C2A8K25BTG

Description
RESISTORS 0805 8K25RESISTOR 0805 8K25; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.25KR; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 8K25RESISTOR 0805 8K25; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.25KR; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 8K25RESISTOR 0805 8K25; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.25KR; CASE STY... - RN73C2A8K25BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 8K25RESISTOR 0805 8K25; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.25KR; CASE STY...
RN73C2A8K25BTG
RESISTORS 0805 8K25RESISTOR 0805 8K25; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.25KR; CASE STY... RN73C2A8K25BTG
RESISTORS 0805 8K25RESISTOR 0805 8K25; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.25KR; CASE STY...

RESISTORS 0805 8K25RESISTOR 0805 8K25; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.25KR; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A8K25BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A8K25BTG-ND
Chip Resistor - Surface Mount RN73C2A8K25BTG-ND
8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A8K25BTG RN73C2A8K25BTG-ND
Product Name RESISTORS 0805 8K25RESISTOR 0805 8K25; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.25KR; CASE STY... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567493P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details