TE Connectivity Chip Resistor - Surface Mount RN73C2A8K25BTDF

Description
8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103687CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103687CT-ND
Chip Resistor - Surface Mount A103687CT-ND
8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103687DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103687DKR-ND
Chip Resistor - Surface Mount A103687DKR-ND
8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103687TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103687TR-ND
Chip Resistor - Surface Mount A103687TR-ND
8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.25 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A8K25BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A8K25BTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A8K25BTDFTR-ND
RN 0805 8K25 0.1% 10PPM 1KRL

RN 0805 8K25 0.1% 10PPM 1KRL

Buy Now Datasheet
Fixed Resistors; RN 0805 8K25 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A8K25BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 8K25 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A8K25BTDF
Fixed Resistors; RN 0805 8K25 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A8K25BTDF
Fixed Resistors; RN 0805 8K25 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 8K25 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 8.25 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2604 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 8.25 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2604
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 8.25 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2604
Surface Mount Chip Resistor, Thin Film, RN73 Series, 8.25 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 8.25 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 8.25 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9311 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 8.25 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9311
Surface Mount Thin Film Resistor, Rn73 Series, 8.25 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9311
Surface Mount Thin Film Resistor, RN73 Series, 8.25 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 8.25 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103687CT-ND 1111-RN73C2A8K25BTDFTR-ND RN73C2A8K25BTDF 26M2604
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0805 8K25 0.1% 10PPM 1KRL ( Holsworthy ) Surface Mount Chip Resistor, Thin Film, Rn73 Series, 8.25 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details