TE Connectivity Chip Resistor - Surface Mount RN73C2A8K06BTG

Description
8.06 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
8.06 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A8K06BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A8K06BTG-ND
Chip Resistor - Surface Mount RN73C2A8K06BTG-ND
8.06 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.06 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 8K06RESISTOR 0805 8K06; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.06KR; CASE STY... - RN73C2A8K06BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 8K06RESISTOR 0805 8K06; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.06KR; CASE STY...
RN73C2A8K06BTG
RESISTORS 0805 8K06RESISTOR 0805 8K06; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.06KR; CASE STY... RN73C2A8K06BTG
RESISTORS 0805 8K06RESISTOR 0805 8K06; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.06KR; CASE STY...

RESISTORS 0805 8K06RESISTOR 0805 8K06; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.06KR; CASE STY...

Supplier's Site
Resistor;Thin Film;Res 8.06 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 - 70064747 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 8.06 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
70064747
Resistor;Thin Film;Res 8.06 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 70064747
The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement. Features: High Precision — TCR 5 ppm/°C and 10 ppm/°C Tolerance Down to 0.01% Thin Film (Nichrome) Choice of Packages Stable High Frequency Performance Temperature Range –55°C to +125°C

The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement.
Features:

  • High Precision — TCR 5 ppm/°C and 10 ppm/°C
  • Tolerance Down to 0.01%
  • Thin Film (Nichrome)
  • Choice of Packages
  • Stable High Frequency Performance
  • Temperature Range –55°C to +125°C
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN73C2A8K06BTG-ND RN73C2A8K06BTG 70064747
Product Name Chip Resistor - Surface Mount RESISTORS 0805 8K06RESISTOR 0805 8K06; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:8.06KR; CASE STY... Resistor;Thin Film;Res 8.06 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details