TE Connectivity Chip Resistor - Surface Mount RN73C2A86K6BTDF

Description
86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103819CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103819CT-ND
Chip Resistor - Surface Mount A103819CT-ND
86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103819DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103819DKR-ND
Chip Resistor - Surface Mount A103819DKR-ND
86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103819TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103819TR-ND
Chip Resistor - Surface Mount A103819TR-ND
86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

86.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 86K6 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A86K6BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 86K6 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A86K6BTDF
Fixed Resistors; RN 0805 86K6 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A86K6BTDF
Fixed Resistors; RN 0805 86K6 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 86K6 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Res, 86K6, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6611
Res, 86K6, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6611
RES, 86K6, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:86.6kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 86K6, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:86.6kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 86.6 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9317 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 86.6 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9317
Surface Mount Thin Film Resistor, Rn73 Series, 86.6 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9317
Surface Mount Thin Film Resistor, RN73 Series, 86.6 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 86.6 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103819CT-ND RN73C2A86K6BTDF 98Y6611 99W9317
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 86K6 0.1% 10PPM 1KRL ( Holsworthy ) Res, 86K6, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 86.6 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573333 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers