TE Connectivity Fixed Resistors; RN 0805 866R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A866RBTDF

Description
Fixed Resistors; RN 0805 866R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 866R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 866R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A866RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 866R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A866RBTDF
Fixed Resistors; RN 0805 866R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A866RBTDF
Fixed Resistors; RN 0805 866R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 866R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - 1712-RN73C2A866RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A866RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C2A866RBTDFDKR-ND
RES SMD 866 OHM 0.1% 1/10W 0805

RES SMD 866 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A866RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A866RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C2A866RBTDFTR-ND
866 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

866 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A866RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A866RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C2A866RBTDFCT-ND
RES SMD 866 OHM 0.1% 1/10W 0805

RES SMD 866 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Res, 866R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6612 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6612
Res, 866R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6612
RES, 866R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:866ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 866R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:866ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 866 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9318 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 866 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9318
Surface Mount Thin Film Resistor, Rn73 Series, 866 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9318
Surface Mount Thin Film Resistor, RN73 Series, 866 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 866 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A866RBTDF 1712-RN73C2A866RBTDFDKR-ND 98Y6612 99W9318
Product Name Fixed Resistors; RN 0805 866R 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Res, 866R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 866 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers