TE Connectivity Chip Resistor - Surface Mount RN73C2A84K5BTG

Description
84.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
84.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A84K5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A84K5BTG-ND
Chip Resistor - Surface Mount RN73C2A84K5BTG-ND
84.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

84.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTOR, 0805, 84K5Series:RN73; Resistance:84.5kR; Tolerance, resistance:+/-0.1%; Power rating:0... - RN73C2A84K5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0805, 84K5Series:RN73; Resistance:84.5kR; Tolerance, resistance:+/-0.1%; Power rating:0...
RN73C2A84K5BTG
RESISTOR, 0805, 84K5Series:RN73; Resistance:84.5kR; Tolerance, resistance:+/-0.1%; Power rating:0... RN73C2A84K5BTG
RESISTOR, 0805, 84K5Series:RN73; Resistance:84.5kR; Tolerance, resistance:+/-0.1%; Power rating:0...

RESISTOR, 0805, 84K5Series:RN73; Resistance:84.5kR; Tolerance, resistance:+/-0.1%; Power rating:0...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A84K5BTG-ND RN73C2A84K5BTG
Product Name Chip Resistor - Surface Mount RESISTOR, 0805, 84K5Series:RN73; Resistance:84.5kR; Tolerance, resistance:+/-0.1%; Power rating:0...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details