TE Connectivity Fixed Resistors; RN 0805 845R 0.1% 10PPM 5KRL ( Holsworthy ) RN73C2A845RBTD

Description
Fixed Resistors; RN 0805 845R 0.1% 10PPM 5KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 845R 0.1% 10PPM 5KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 845R 0.1% 10PPM 5KRL ( Holsworthy ) - RN73C2A845RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 845R 0.1% 10PPM 5KRL ( Holsworthy )
RN73C2A845RBTD
Fixed Resistors; RN 0805 845R 0.1% 10PPM 5KRL ( Holsworthy ) RN73C2A845RBTD
Fixed Resistors; RN 0805 845R 0.1% 10PPM 5KRL ( Holsworthy )

Fixed Resistors; RN 0805 845R 0.1% 10PPM 5KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A845RBTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A845RBTD-ND
Chip Resistor - Surface Mount RN73C2A845RBTD-ND
845 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

845 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A845RBTD RN73C2A845RBTD-ND
Product Name Fixed Resistors; RN 0805 845R 0.1% 10PPM 5KRL ( Holsworthy ) Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4644FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details