TE Connectivity Fixed Resistors; RN 0805 82R5 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A82R5BTDF

Description
Fixed Resistors; RN 0805 82R5 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 82R5 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 82R5 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A82R5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 82R5 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A82R5BTDF
Fixed Resistors; RN 0805 82R5 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A82R5BTDF
Fixed Resistors; RN 0805 82R5 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 82R5 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103515TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103515TR-ND
Chip Resistor - Surface Mount A103515TR-ND
82.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

82.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103515CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103515CT-ND
Chip Resistor - Surface Mount A103515CT-ND
82.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

82.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103515DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103515DKR-ND
Chip Resistor - Surface Mount A103515DKR-ND
82.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

82.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 82R5, 0.1%, 0.1W, 0805; Resistance Te Connectivity - 26M2609 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 82R5, 0.1%, 0.1W, 0805; Resistance Te Connectivity
26M2609
Res, Thin Film, 82R5, 0.1%, 0.1W, 0805; Resistance Te Connectivity 26M2609
RES, THIN FILM, 82R5, 0.1%, 0.1W, 0805; Resistance:82.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 82R5, 0.1%, 0.1W, 0805; Resistance:82.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 82.5 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity - 20R8598 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 82.5 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
20R8598
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 82.5 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity 20R8598
Surface Mount Chip Resistor, Thin Film, RN73 Series, 82.5 ohm, 100 mW, 0.1%, 100 V

Surface Mount Chip Resistor, Thin Film, RN73 Series, 82.5 ohm, 100 mW, 0.1%, 100 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A82R5BTDF A103515TR-ND 26M2609 20R8598
Product Name Fixed Resistors; RN 0805 82R5 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Res, Thin Film, 82R5, 0.1%, 0.1W, 0805; Resistance Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 82.5 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3484FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details