82.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RESISTOR 0805 82K5RESISTOR 0805 82K5; Resistor element type:Thin Film; Resistance:82.5kR; Case style...
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C2A82K5BTG-ND | RN73C2A82K5BTG |
| Product Name | Chip Resistor - Surface Mount | RESISTOR 0805 82K5RESISTOR 0805 82K5; Resistor element type:Thin Film; Resistance:82.5kR; Case style... |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 |