TE Connectivity Thin Film Resistors - SMD RN 0805 825R 0.1% 10PPM CUT LENGTH RN73C2A825RBTG

Description
Thin Film Resistors - SMD RN 0805 825R 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0805 825R 0.1% 10PPM CUT LENGTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0805 825R 0.1% 10PPM CUT LENGTH - RN73C2A825RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 825R 0.1% 10PPM CUT LENGTH
RN73C2A825RBTG
Thin Film Resistors - SMD RN 0805 825R 0.1% 10PPM CUT LENGTH RN73C2A825RBTG
Thin Film Resistors - SMD RN 0805 825R 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0805 825R 0.1% 10PPM CUT LENGTH

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A825RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A825RBTG-ND
Chip Resistor - Surface Mount RN73C2A825RBTG-ND
825 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

825 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
SMD 0.1W 825ohm 100V Resistor - 52-RN73C2A825RBTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 825ohm 100V Resistor
52-RN73C2A825RBTG
SMD 0.1W 825ohm 100V Resistor 52-RN73C2A825RBTG
Fixed Resistor, Thin Film, 0.1W, 825ohm, 100V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: RN73C2A825RBTG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 825ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 825ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A825RBTG can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 825ohm, 100V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: RN73C2A825RBTG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 825ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 825ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A825RBTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RN73C2A825RBTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RN73C2A825RBTG
Resistors - Chip Resistor - Surface Mount RN73C2A825RBTG
RES SMD 825 OHM 0.1% 1/10W 0805

RES SMD 825 OHM 0.1% 1/10W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A825RBTG RN73C2A825RBTG-ND 52-RN73C2A825RBTG RN73C2A825RBTG
Product Name Thin Film Resistors - SMD RN 0805 825R 0.1% 10PPM CUT LENGTH Chip Resistor - Surface Mount SMD 0.1W 825ohm 100V Resistor Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details