TE Connectivity Chip Resistor - Surface Mount RN73C2A80K6BTG

Description
80.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
80.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A80K6BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A80K6BTG-ND
Chip Resistor - Surface Mount RN73C2A80K6BTG-ND
80.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

80.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 80K6 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C2A80K6BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 80K6 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C2A80K6BTG
Fixed Resistors; RN 0805 80K6 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A80K6BTG
Fixed Resistors; RN 0805 80K6 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0805 80K6 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Resistor;Thin Film;Res 80.6 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 - 70064738 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 80.6 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
70064738
Resistor;Thin Film;Res 80.6 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 70064738
The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement. Features: High Precision — TCR 5 ppm/°C and 10 ppm/°C Tolerance Down to 0.01% Thin Film (Nichrome) Choice of Packages Stable High Frequency Performance Temperature Range –55°C to +125°C

The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement.
Features:

  • High Precision — TCR 5 ppm/°C and 10 ppm/°C
  • Tolerance Down to 0.01%
  • Thin Film (Nichrome)
  • Choice of Packages
  • Stable High Frequency Performance
  • Temperature Range –55°C to +125°C
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN73C2A80K6BTG-ND RN73C2A80K6BTG 70064738
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 80K6 0.1% 10PPM CUT LENGTH ( Holsworthy ) Resistor;Thin Film;Res 80.6 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567457 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers