RESISTORS 0805 806R RESISTORS 0805 806R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:806R; CASE STY...
806 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Thin Film Resistors; Resistance:806ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series; Qualification:- RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C2A806RBTG | A105854-ND | 20R8593 |
| Product Name | RESISTORS 0805 806R RESISTORS 0805 806R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:806R; CASE STY... | Chip Resistor - Surface Mount | Thin Film Resistors; Resistance Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Resistance Range | 806 ohms | 806 ohms |