806 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RN 0805 806K 0.1% 10PPM 1K RL
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C2A806KBTDF-ND | 1111-RN73C2A806KBTDFTR-ND |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | General Use |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 |