TE Connectivity Chip Resistor - Surface Mount RN73C2A7K68BTDF

Description
7.68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
7.68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103511DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103511DKR-ND
Chip Resistor - Surface Mount A103511DKR-ND
7.68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

7.68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103511CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103511CT-ND
Chip Resistor - Surface Mount A103511CT-ND
7.68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

7.68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103511TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103511TR-ND
Chip Resistor - Surface Mount A103511TR-ND
7.68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

7.68 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 7K68 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A7K68BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 7K68 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A7K68BTDF
Fixed Resistors; RN 0805 7K68 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A7K68BTDF
Fixed Resistors; RN 0805 7K68 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 7K68 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Res, 7K68, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6603 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K68, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6603
Res, 7K68, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6603
RES, 7K68, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:7.68kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 7K68, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:7.68kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K68, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 57AC2938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K68, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
57AC2938
Res, 7K68, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 57AC2938
RES, 7K68, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:7.68kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 7K68, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:7.68kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103511DKR-ND RN73C2A7K68BTDF 98Y6603
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 7K68 0.1% 10PPM 1KRL ( Holsworthy ) Res, 7K68, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms
View Details
3 suppliers