TE Connectivity Chip Resistor - Surface Mount RN73C2A7K32BTG

Description
7.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
7.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A7K32BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A7K32BTG-ND
Chip Resistor - Surface Mount RN73C2A7K32BTG-ND
7.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

7.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 7K32RESISTOR 0805 7K32; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:7.32KR; CASE STY... - RN73C2A7K32BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 7K32RESISTOR 0805 7K32; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:7.32KR; CASE STY...
RN73C2A7K32BTG
RESISTORS 0805 7K32RESISTOR 0805 7K32; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:7.32KR; CASE STY... RN73C2A7K32BTG
RESISTORS 0805 7K32RESISTOR 0805 7K32; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:7.32KR; CASE STY...

RESISTORS 0805 7K32RESISTOR 0805 7K32; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:7.32KR; CASE STY...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A7K32BTG-ND RN73C2A7K32BTG
Product Name Chip Resistor - Surface Mount RESISTORS 0805 7K32RESISTOR 0805 7K32; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:7.32KR; CASE STY...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567541 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1742FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details