7.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
7.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
7.15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 7K15 0.1% 10PPM 1KRL ( Holsworthy )
RES SMD 7.15KOHM 0.1% 1/10W 0805
RESISTOR, THIN FILM, 7.15KOHM, 100mW 0.1%; Resistance:7.15kohm;
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | A103508TR-ND | RN73C2A7K15BTDF | RN73C2A7K15BTDF | 20R8511 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 7K15 0.1% 10PPM 1KRL ( Holsworthy ) | Chip Resistor - Surface Mount | Resistor, Thin Film, 7.15Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |