78.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
78.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
78.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 78R7 0.1% 10PPM 1KRL ( Holsworthy )
RES, 78R7, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:78.7ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A103507CT-ND | RN73C2A78R7BTDF | 98Y6607 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 78R7 0.1% 10PPM 1KRL ( Holsworthy ) | Res, 78R7, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805 |
| Resistance Range | 78.7 ohms | 78.7 ohms |