Fixed Resistors; RN 0805 787R 0.1% 10PPM 1KRL ( Holsworthy )
787 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
787 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
787 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 787 OHM 0.1% 1/10W 0805
Surface Mount Thin Film Resistor, RN73 Series, 787 ohm, 100 mW, - 0.1%, 100 V
RES, 787R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:787ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Surface Mount Thin Film Resistor, RN73 Series, 787 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C2A787RBTDF | A103505CT-ND | RN73C2A787RBTDF | 20R8569 | 98Y6608 | 99W9310 |
| Product Name | Fixed Resistors; RN 0805 787R 0.1% 10PPM 1KRL ( Holsworthy ) | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Rn73 Series, 787 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity | Res, 787R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 787 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity |
| Mounting / Packaging | 0805 | 0805; 0805 | Surface Mount Technology (SMT / SMD) | 0805 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |