TE Connectivity Fixed Resistors; RN 0805 73R2 0.1% 10PPM 5KRL ( Holsworthy ) RN73C2A73R2BTD

Description
Fixed Resistors; RN 0805 73R2 0.1% 10PPM 5KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 73R2 0.1% 10PPM 5KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 73R2 0.1% 10PPM 5KRL ( Holsworthy ) - RN73C2A73R2BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 73R2 0.1% 10PPM 5KRL ( Holsworthy )
RN73C2A73R2BTD
Fixed Resistors; RN 0805 73R2 0.1% 10PPM 5KRL ( Holsworthy ) RN73C2A73R2BTD
Fixed Resistors; RN 0805 73R2 0.1% 10PPM 5KRL ( Holsworthy )

Fixed Resistors; RN 0805 73R2 0.1% 10PPM 5KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A73R2BTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A73R2BTD-ND
Chip Resistor - Surface Mount RN73C2A73R2BTD-ND
73.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

73.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A73R2BTD RN73C2A73R2BTD-ND
Product Name Fixed Resistors; RN 0805 73R2 0.1% 10PPM 5KRL ( Holsworthy ) Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details