TE Connectivity Fixed Resistors; RN 0805 71R5 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A71R5BTDF

Description
Fixed Resistors; RN 0805 71R5 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 71R5 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 71R5 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A71R5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 71R5 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A71R5BTDF
Fixed Resistors; RN 0805 71R5 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A71R5BTDF
Fixed Resistors; RN 0805 71R5 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 71R5 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - 1712-RN73C2A71R5BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A71R5BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C2A71R5BTDFDKR-ND
RES SMD 71.5 OHM 0.1% 1/10W 0805

RES SMD 71.5 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A71R5BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A71R5BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C2A71R5BTDFCT-ND
RES SMD 71.5 OHM 0.1% 1/10W 0805

RES SMD 71.5 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A71R5BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A71R5BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C2A71R5BTDFTR-ND
71.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

71.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A71R5BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A71R5BTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A71R5BTDFTR-ND
RN 0805 71R5 0.1% 10PPM 1KRL

RN 0805 71R5 0.1% 10PPM 1KRL

Buy Now Datasheet
Res, 71R5, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 10AC8892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71R5, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
10AC8892
Res, 71R5, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 10AC8892
RES, 71R5, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:71.5ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 71R5, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:71.5ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A71R5BTDF 1712-RN73C2A71R5BTDFDKR-ND 1111-RN73C2A71R5BTDFTR-ND 10AC8892
Product Name Fixed Resistors; RN 0805 71R5 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 71R5, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details