The RN73 Series Surface Mount Thin Film Resistor, with a resistance value of 71.5 kΩ, is designed for high precision applications. It features a power rating of 100 mW and a tolerance of 0.1%, making it suitable for demanding electronic circuits. The resistor operates effectively at a maximum voltage of 100 V and has a temperature coefficient of resistance (TCR) of 5 ppm/°C or 10 ppm/°C, ensuring minimal drift over temperature variations. It is RoHS compliant, indicating that it meets environmental standards for hazardous substances. This component is ideal for use in communications, industrial controls, instrumentation, and medical applications, providing reliable performance in a compact surface mount package.
71.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
71.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
71.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 71K5 0.1% 10PPM 1KRL ( Holsworthy )
RES, 71K5, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:71.5kohm;
Surface Mount Thin Film Resistor, RN73 Series, 71.5 kohm, 100 mW, - 0.1%, 100 V
Surface Mount Thin Film Resistor, RN73 Series, 71.5 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-RN73C2A71K5BTDFDKR-ND | RN73C2A71K5BTDF | 98Y6604 | 20R8526 | 99W9303 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 71K5 0.1% 10PPM 1KRL ( Holsworthy ) | Res, 71K5, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 71.5 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 71.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |