TE Connectivity Chip Resistor - Surface Mount RN73C2A715RBTG

Description
715 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
715 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A715RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A715RBTG-ND
Chip Resistor - Surface Mount RN73C2A715RBTG-ND
715 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

715 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 715R RESISTORS 0805 715R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:715R; CASE STY... - RN73C2A715RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 715R RESISTORS 0805 715R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:715R; CASE STY...
RN73C2A715RBTG
RESISTORS 0805 715R RESISTORS 0805 715R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:715R; CASE STY... RN73C2A715RBTG
RESISTORS 0805 715R RESISTORS 0805 715R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:715R; CASE STY...

RESISTORS 0805 715R RESISTORS 0805 715R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:715R; CASE STY...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A715RBTG-ND RN73C2A715RBTG
Product Name Chip Resistor - Surface Mount RESISTORS 0805 715R RESISTORS 0805 715R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:715R; CASE STY...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details