TE Connectivity Chip Resistor - Surface Mount RN73C2A6R81BTG

Description
6.81 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
6.81 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A6R81BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A6R81BTG-ND
Chip Resistor - Surface Mount RN73C2A6R81BTG-ND
6.81 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.81 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0805 6R81 0.1% 10PPM CUT LENGTH - RN73C2A6R81BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 6R81 0.1% 10PPM CUT LENGTH
RN73C2A6R81BTG
Thin Film Resistors - SMD RN 0805 6R81 0.1% 10PPM CUT LENGTH RN73C2A6R81BTG
Thin Film Resistors - SMD RN 0805 6R81 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0805 6R81 0.1% 10PPM CUT LENGTH

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A6R81BTG-ND RN73C2A6R81BTG
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0805 6R81 0.1% 10PPM CUT LENGTH
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 6.81 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176089-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details