TE Connectivity Chip Resistor - Surface Mount RN73C2A6R49BTG

Description
6.49 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
6.49 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A6R49BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A6R49BTG-ND
Chip Resistor - Surface Mount RN73C2A6R49BTG-ND
6.49 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.49 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0805 6R49 0.1% 10PPM CUT LENGTH - RN73C2A6R49BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 6R49 0.1% 10PPM CUT LENGTH
RN73C2A6R49BTG
Thin Film Resistors - SMD RN 0805 6R49 0.1% 10PPM CUT LENGTH RN73C2A6R49BTG
Thin Film Resistors - SMD RN 0805 6R49 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0805 6R49 0.1% 10PPM CUT LENGTH

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A6R49BTG-ND RN73C2A6R49BTG
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0805 6R49 0.1% 10PPM CUT LENGTH
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 6.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers