TE Connectivity Chip Resistor - Surface Mount RN73C2A6R49BTD

Description
6.49 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
6.49 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A6R49BTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A6R49BTD-ND
Chip Resistor - Surface Mount RN73C2A6R49BTD-ND
6.49 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.49 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 6R49 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C2A6R49BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 6R49 0.1% 10PPM 5K RL ( Holsworthy )
RN73C2A6R49BTD
Fixed Resistors; RN 0805 6R49 0.1% 10PPM 5K RL ( Holsworthy ) RN73C2A6R49BTD
Fixed Resistors; RN 0805 6R49 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0805 6R49 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A6R49BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C2A6R49BTD
Chip Resistor - Surface Mount RN73C2A6R49BTD
RES 6.49 OHM 0.1% 1/10W 0805

RES 6.49 OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RN73C2A6R49BTD-ND RN73C2A6R49BTD RN73C2A6R49BTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 6R49 0.1% 10PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 6.49 ohms 6.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1692FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers