TE Connectivity Fixed Resistors; RN 0805 6R04 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A6R04BTDF

Description
Fixed Resistors; RN 0805 6R04 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 6R04 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 6R04 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C2A6R04BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 6R04 0.1% 10PPM 1K RL ( Holsworthy )
RN73C2A6R04BTDF
Fixed Resistors; RN 0805 6R04 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A6R04BTDF
Fixed Resistors; RN 0805 6R04 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0805 6R04 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103497CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103497CT-ND
Chip Resistor - Surface Mount A103497CT-ND
6.04 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.04 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103497DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103497DKR-ND
Chip Resistor - Surface Mount A103497DKR-ND
6.04 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.04 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103497TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103497TR-ND
Chip Resistor - Surface Mount A103497TR-ND
6.04 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.04 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A6R04BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A6R04BTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A6R04BTDFTR-ND
RN 0805 6R04 0.1% 10PPM 1K RL

RN 0805 6R04 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 6R04, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 10AC8880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R04, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
10AC8880
Res, 6R04, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 10AC8880
RES, 6R04, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.04ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 6R04, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.04ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Res, 6R04, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 05AC9401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R04, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
05AC9401
Res, 6R04, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 05AC9401
RES, 6R04, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.04ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 6R04, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.04ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A6R04BTDF A103497CT-ND 1111-RN73C2A6R04BTDFTR-ND 10AC8880
Product Name Fixed Resistors; RN 0805 6R04 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 6R04, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details