TE Connectivity Fixed Resistors; RN 0805 6K98 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A6K98BTDF

Description
Fixed Resistors; RN 0805 6K98 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 6K98 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 6K98 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A6K98BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 6K98 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A6K98BTDF
Fixed Resistors; RN 0805 6K98 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A6K98BTDF
Fixed Resistors; RN 0805 6K98 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 6K98 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103496CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103496CT-ND
Chip Resistor - Surface Mount A103496CT-ND
6.98 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.98 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103496DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103496DKR-ND
Chip Resistor - Surface Mount A103496DKR-ND
6.98 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.98 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103496TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103496TR-ND
Chip Resistor - Surface Mount A103496TR-ND
6.98 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.98 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 6K98, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity - 20R8444 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 6K98, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity
20R8444
Res, Thin Film, 6K98, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity 20R8444
RES, THIN FILM, 6K98, 0.1%, 0.1W, 0805, REEL; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 6K98, 0.1%, 0.1W, 0805, REEL; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 6.98 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2573 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 6.98 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2573
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 6.98 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2573
Surface Mount Chip Resistor, Thin Film, RN73 Series, 6.98 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 6.98 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A6K98BTDF A103496CT-ND 20R8444 26M2573
Product Name Fixed Resistors; RN 0805 6K98 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Res, Thin Film, 6K98, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 6.98 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8870 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details