TE Connectivity RESISTORS 0805 6K49RESISTOR 0805 6K49; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.49KR; CASE STY... RN73C2A6K49BTG

Description
RESISTORS 0805 6K49RESISTOR 0805 6K49; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.49KR; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 6K49RESISTOR 0805 6K49; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.49KR; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 6K49RESISTOR 0805 6K49; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.49KR; CASE STY... - RN73C2A6K49BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 6K49RESISTOR 0805 6K49; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.49KR; CASE STY...
RN73C2A6K49BTG
RESISTORS 0805 6K49RESISTOR 0805 6K49; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.49KR; CASE STY... RN73C2A6K49BTG
RESISTORS 0805 6K49RESISTOR 0805 6K49; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.49KR; CASE STY...

RESISTORS 0805 6K49RESISTOR 0805 6K49; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.49KR; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A6K49BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A6K49BTG-ND
Chip Resistor - Surface Mount RN73C2A6K49BTG-ND
6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A6K49BTG RN73C2A6K49BTG-ND
Product Name RESISTORS 0805 6K49RESISTOR 0805 6K49; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.49KR; CASE STY... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567555 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details