TE Connectivity Chip Resistor - Surface Mount RN73C2A6K49BTDG

Description
6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1676416-5-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1676416-5-ND
Chip Resistor - Surface Mount 1676416-5-ND
6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 6K49 0.1% 10PPM 250 RL ( Holsworthy ) - RN73C2A6K49BTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 6K49 0.1% 10PPM 250 RL ( Holsworthy )
RN73C2A6K49BTDG
Fixed Resistors; RN 0805 6K49 0.1% 10PPM 250 RL ( Holsworthy ) RN73C2A6K49BTDG
Fixed Resistors; RN 0805 6K49 0.1% 10PPM 250 RL ( Holsworthy )

Fixed Resistors; RN 0805 6K49 0.1% 10PPM 250 RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 1676416-5-ND RN73C2A6K49BTDG
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 6K49 0.1% 10PPM 250 RL ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details