TE Connectivity Fixed Resistors; RN 0805 6K49 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A6K49BTDF

Description
Fixed Resistors; RN 0805 6K49 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 6K49 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 6K49 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A6K49BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 6K49 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A6K49BTDF
Fixed Resistors; RN 0805 6K49 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A6K49BTDF
Fixed Resistors; RN 0805 6K49 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 6K49 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103685DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103685DKR-ND
Chip Resistor - Surface Mount A103685DKR-ND
6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103685TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103685TR-ND
Chip Resistor - Surface Mount A103685TR-ND
6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103685CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103685CT-ND
Chip Resistor - Surface Mount A103685CT-ND
6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 6.49 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2570 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 6.49 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2570
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 6.49 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2570
Surface Mount Chip Resistor, Thin Film, RN73 Series, 6.49 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 6.49 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 6.49 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9287 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 6.49 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9287
Surface Mount Thin Film Resistor, Rn73 Series, 6.49 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9287
Surface Mount Thin Film Resistor, RN73 Series, 6.49 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 6.49 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A6K49BTDF A103685DKR-ND 26M2570
Product Name Fixed Resistors; RN 0805 6K49 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rn73 Series, 6.49 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details