TE Connectivity Chip Resistor - Surface Mount RN73C2A6K19BTG

Description
6.19 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
6.19 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A6K19BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A6K19BTG-ND
Chip Resistor - Surface Mount RN73C2A6K19BTG-ND
6.19 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.19 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 6K19RESISTOR 0805 6K19; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.19KR; CASE STY... - RN73C2A6K19BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 6K19RESISTOR 0805 6K19; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.19KR; CASE STY...
RN73C2A6K19BTG
RESISTORS 0805 6K19RESISTOR 0805 6K19; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.19KR; CASE STY... RN73C2A6K19BTG
RESISTORS 0805 6K19RESISTOR 0805 6K19; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.19KR; CASE STY...

RESISTORS 0805 6K19RESISTOR 0805 6K19; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.19KR; CASE STY...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A6K19BTG-ND RN73C2A6K19BTG
Product Name Chip Resistor - Surface Mount RESISTORS 0805 6K19RESISTOR 0805 6K19; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.19KR; CASE STY...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 191000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details