TE Connectivity RESISTORS 0805 6K04RESISTOR 0805 6K04; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.04KR; CASE STY... RN73C2A6K04BTG

Description
RESISTORS 0805 6K04RESISTOR 0805 6K04; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.04KR; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 6K04RESISTOR 0805 6K04; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.04KR; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 6K04RESISTOR 0805 6K04; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.04KR; CASE STY... - RN73C2A6K04BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 6K04RESISTOR 0805 6K04; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.04KR; CASE STY...
RN73C2A6K04BTG
RESISTORS 0805 6K04RESISTOR 0805 6K04; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.04KR; CASE STY... RN73C2A6K04BTG
RESISTORS 0805 6K04RESISTOR 0805 6K04; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.04KR; CASE STY...

RESISTORS 0805 6K04RESISTOR 0805 6K04; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.04KR; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A6K04BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A6K04BTG-ND
Chip Resistor - Surface Mount RN73C2A6K04BTG-ND
6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A6K04BTG RN73C2A6K04BTG-ND
Product Name RESISTORS 0805 6K04RESISTOR 0805 6K04; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:6.04KR; CASE STY... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details