TE Connectivity Fixed Resistors; RN 0805 6K04 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A6K04BTDF

Description
Fixed Resistors; RN 0805 6K04 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 6K04 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 6K04 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A6K04BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 6K04 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A6K04BTDF
Fixed Resistors; RN 0805 6K04 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A6K04BTDF
Fixed Resistors; RN 0805 6K04 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 6K04 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103492TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103492TR-ND
Chip Resistor - Surface Mount A103492TR-ND
6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103492DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103492DKR-ND
Chip Resistor - Surface Mount A103492DKR-ND
6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103492CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103492CT-ND
Chip Resistor - Surface Mount A103492CT-ND
6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 6.04 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 34M8327 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 6.04 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
34M8327
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 6.04 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 34M8327
Surface Mount Chip Resistor, Thin Film, RN73 Series, 6.04 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 6.04 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 6.04 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity - 20R8426 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 6.04 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
20R8426
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 6.04 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity 20R8426
Surface Mount Chip Resistor, Thin Film, RN73 Series, 6.04 kohm, 100 mW, 0.1%, 100 V

Surface Mount Chip Resistor, Thin Film, RN73 Series, 6.04 kohm, 100 mW, 0.1%, 100 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A6K04BTDF A103492TR-ND 34M8327 20R8426
Product Name Fixed Resistors; RN 0805 6K04 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rn73 Series, 6.04 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 6.04 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details