TE Connectivity Chip Resistor - Surface Mount RN73C2A698RBTDF

Description
698 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
698 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103490TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103490TR-ND
Chip Resistor - Surface Mount A103490TR-ND
698 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

698 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103490CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103490CT-ND
Chip Resistor - Surface Mount A103490CT-ND
698 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

698 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103490DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103490DKR-ND
Chip Resistor - Surface Mount A103490DKR-ND
698 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

698 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 698R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A698RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 698R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A698RBTDF
Fixed Resistors; RN 0805 698R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A698RBTDF
Fixed Resistors; RN 0805 698R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 698R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 698 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9301 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 698 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9301
Surface Mount Thin Film Resistor, Rn73 Series, 698 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9301
Surface Mount Thin Film Resistor, RN73 Series, 698 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 698 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 698R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6602 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6602
Res, 698R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6602
RES, 698R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:698ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 698R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:698ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103490TR-ND RN73C2A698RBTDF 99W9301 98Y6602
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 698R 0.1% 10PPM 1KRL ( Holsworthy ) Surface Mount Thin Film Resistor, Rn73 Series, 698 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Res, 698R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details