TE Connectivity Chip Resistor - Surface Mount RN73C2A64K9BTDF

Description
64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103485TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103485TR-ND
Chip Resistor - Surface Mount A103485TR-ND
64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103485DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103485DKR-ND
Chip Resistor - Surface Mount A103485DKR-ND
64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103485CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103485CT-ND
Chip Resistor - Surface Mount A103485CT-ND
64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

64.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 64K9 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A64K9BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 64K9 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A64K9BTDF
Fixed Resistors; RN 0805 64K9 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A64K9BTDF
Fixed Resistors; RN 0805 64K9 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 64K9 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A64K9BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C2A64K9BTDF
Chip Resistor - Surface Mount RN73C2A64K9BTDF
RES SMD 64.9KOHM 0.1% 1/10W 0805

RES SMD 64.9KOHM 0.1% 1/10W 0805

Supplier's Site Datasheet
Resistor, Thin Film, 64.9Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity - 20R8474 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 64.9Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity
20R8474
Resistor, Thin Film, 64.9Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity 20R8474
RESISTOR, THIN FILM, 64.9KOHM, 100mW 0.1%; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 64.9KOHM, 100mW 0.1%; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 64.9 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 18M5691 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 64.9 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
18M5691
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 64.9 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 18M5691
Surface Mount Chip Resistor, Thin Film, RN73 Series, 64.9 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 64.9 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number A103485TR-ND RN73C2A64K9BTDF RN73C2A64K9BTDF 20R8474 18M5691
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 64K9 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Resistor, Thin Film, 64.9Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 64.9 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6192FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details