63.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
63.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
63.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 63K4 0.1% 10PPM 1KRL ( Holsworthy )
RES SMD 63.4KOHM 0.1% 1/10W 0805
Surface Mount Thin Film Resistor, RN73 Series, 63.4 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
RES, 63K4, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:63.4kohm;
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | A103484CT-ND | RN73C2A63K4BTDF | RN73C2A63K4BTDF | 99W9293 | 98Y6597 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 63K4 0.1% 10PPM 1KRL ( Holsworthy ) | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Rn73 Series, 63.4 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity | Res, 63K4, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | Surface Mount Technology (SMT / SMD) | 0805 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |