TE Connectivity Thin Film Resistors - SMD RN 0805 61R9 0.1% 10PPM 1KRL RN73C2A61R9BTDF

Description
Thin Film Resistors - SMD RN 0805 61R9 0.1% 10PPM 1KRL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0805 61R9 0.1% 10PPM 1KRL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0805 61R9 0.1% 10PPM 1KRL - RN73C2A61R9BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 61R9 0.1% 10PPM 1KRL
RN73C2A61R9BTDF
Thin Film Resistors - SMD RN 0805 61R9 0.1% 10PPM 1KRL RN73C2A61R9BTDF
Thin Film Resistors - SMD RN 0805 61R9 0.1% 10PPM 1KRL

Thin Film Resistors - SMD RN 0805 61R9 0.1% 10PPM 1KRL

Supplier's Site
Chip Resistor - Surface Mount - A103483CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103483CT-ND
Chip Resistor - Surface Mount A103483CT-ND
61.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

61.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103483DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103483DKR-ND
Chip Resistor - Surface Mount A103483DKR-ND
61.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

61.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103483TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103483TR-ND
Chip Resistor - Surface Mount A103483TR-ND
61.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

61.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 61.9 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity - 20R8459 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 61.9 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
20R8459
Surface Mount Thin Film Resistor, Rn73 Series, 61.9 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity 20R8459
Surface Mount Thin Film Resistor, RN73 Series, 61.9 ohm, 100 mW, - 0.1%, 100 V

Surface Mount Thin Film Resistor, RN73 Series, 61.9 ohm, 100 mW, - 0.1%, 100 V

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 61.9 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9291 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 61.9 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9291
Surface Mount Thin Film Resistor, Rn73 Series, 61.9 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9291
Surface Mount Thin Film Resistor, RN73 Series, 61.9 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 61.9 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 61R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 61R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6595
Res, 61R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6595
RES, 61R9, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:61.9ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 61R9, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:61.9ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN73C2A61R9BTDF A103483CT-ND 20R8459 99W9291 98Y6595
Product Name Thin Film Resistors - SMD RN 0805 61R9 0.1% 10PPM 1KRL Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rn73 Series, 61.9 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 61.9 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Res, 61R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers