TE Connectivity Chip Resistor - Surface Mount RN73C2A619RBTG

Description
619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105848-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105848-ND
Chip Resistor - Surface Mount A105848-ND
619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0805 619R 0.1% 10PPM CUT LENGTH - RN73C2A619RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 619R 0.1% 10PPM CUT LENGTH
RN73C2A619RBTG
Thin Film Resistors - SMD RN 0805 619R 0.1% 10PPM CUT LENGTH RN73C2A619RBTG
Thin Film Resistors - SMD RN 0805 619R 0.1% 10PPM CUT LENGTH

Thin Film Resistors - SMD RN 0805 619R 0.1% 10PPM CUT LENGTH

Supplier's Site
Resistor, Thin Film, 619 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R8462 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 619 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R8462
Resistor, Thin Film, 619 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R8462
RESISTOR, THIN FILM, 619 OHM, 100mW, 0.1%; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 619 OHM, 100mW, 0.1%; Resistance:619ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A105848-ND RN73C2A619RBTG 20R8462
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0805 619R 0.1% 10PPM CUT LENGTH Resistor, Thin Film, 619 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers