TE Connectivity Fixed Resistors; RN 0805 619R 0.1% 10PPM 5KRL ( Holsworthy ) RN73C2A619RBTD

Description
Fixed Resistors; RN 0805 619R 0.1% 10PPM 5KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 619R 0.1% 10PPM 5KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 619R 0.1% 10PPM 5KRL ( Holsworthy ) - RN73C2A619RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 619R 0.1% 10PPM 5KRL ( Holsworthy )
RN73C2A619RBTD
Fixed Resistors; RN 0805 619R 0.1% 10PPM 5KRL ( Holsworthy ) RN73C2A619RBTD
Fixed Resistors; RN 0805 619R 0.1% 10PPM 5KRL ( Holsworthy )

Fixed Resistors; RN 0805 619R 0.1% 10PPM 5KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A619RBTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A619RBTD-ND
Chip Resistor - Surface Mount RN73C2A619RBTD-ND
619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

619 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A619RBTD RN73C2A619RBTD-ND
Product Name Fixed Resistors; RN 0805 619R 0.1% 10PPM 5KRL ( Holsworthy ) Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers