TE Connectivity Chip Resistor - Surface Mount RN73C2A619KBTDF

Description
619 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
619 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A619KBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A619KBTDF-ND
Chip Resistor - Surface Mount RN73C2A619KBTDF-ND
619 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

619 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A619KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A619KBTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A619KBTDFTR-ND
RN 0805 619K 0.1% 10PPM 1K RL

RN 0805 619K 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 619K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 05AC9410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
05AC9410
Res, 619K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 05AC9410
RES, 619K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:619kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 619K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:619kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 619K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 10AC8886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
10AC8886
Res, 619K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 10AC8886
RES, 619K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:619kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 619K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:619kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RN73C2A619KBTDF-ND 05AC9410
Product Name Chip Resistor - Surface Mount Res, 619K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details