TE Connectivity Fixed Resistors; RN 0805 60R4 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A60R4BTDF

Description
Fixed Resistors; RN 0805 60R4 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 60R4 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 60R4 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A60R4BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 60R4 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A60R4BTDF
Fixed Resistors; RN 0805 60R4 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A60R4BTDF
Fixed Resistors; RN 0805 60R4 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 60R4 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103481DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103481DKR-ND
Chip Resistor - Surface Mount A103481DKR-ND
60.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

60.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103481TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103481TR-ND
Chip Resistor - Surface Mount A103481TR-ND
60.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

60.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103481CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103481CT-ND
Chip Resistor - Surface Mount A103481CT-ND
60.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

60.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 60R4, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 10AC8885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
10AC8885
Res, 60R4, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 10AC8885
RES, 60R4, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:60.4ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 60R4, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:60.4ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Res, 60R4, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 05AC9408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
05AC9408
Res, 60R4, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 05AC9408
RES, 60R4, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:60.4ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 60R4, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:60.4ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A60R4BTDF A103481DKR-ND 10AC8885
Product Name Fixed Resistors; RN 0805 60R4 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Res, 60R4, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details