Fixed Resistors; RN 0805 604R 0.1% 10PPM 1KRL ( Holsworthy )
604 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
604 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
604 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Surface Mount Chip Resistor, Thin Film, RN73 Series, 604 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes
RES SMD 604 OHM 0.1% 1/10W 0805
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RN73C2A604RBTDF | A103684CT-ND | 26M2575 | RN73C2A604RBTDF |
| Product Name | Fixed Resistors; RN 0805 604R 0.1% 10PPM 1KRL ( Holsworthy ) | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Thin Film, Rn73 Series, 604 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805; 0805 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |