TE Connectivity Fixed Resistors; RN 0805 5R62 0.1% 10PPM 5K RL ( Holsworthy ) RN73C2A5R62BTD

Description
Fixed Resistors; RN 0805 5R62 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 5R62 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 5R62 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C2A5R62BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 5R62 0.1% 10PPM 5K RL ( Holsworthy )
RN73C2A5R62BTD
Fixed Resistors; RN 0805 5R62 0.1% 10PPM 5K RL ( Holsworthy ) RN73C2A5R62BTD
Fixed Resistors; RN 0805 5R62 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0805 5R62 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A5R62BTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A5R62BTD-ND
Chip Resistor - Surface Mount RN73C2A5R62BTD-ND
5.62 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

5.62 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A5R62BTD RN73C2A5R62BTD-ND
Product Name Fixed Resistors; RN 0805 5R62 0.1% 10PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details