TE Connectivity Chip Resistor - Surface Mount RN73C2A5R36BTDF

Description
5.36 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
5.36 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A5R36BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A5R36BTDF-ND
Chip Resistor - Surface Mount RN73C2A5R36BTDF-ND
5.36 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

5.36 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 5R36 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C2A5R36BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 5R36 0.1% 10PPM 1K RL ( Holsworthy )
RN73C2A5R36BTDF
Fixed Resistors; RN 0805 5R36 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A5R36BTDF
Fixed Resistors; RN 0805 5R36 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0805 5R36 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A5R36BTDF-ND RN73C2A5R36BTDF
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 5R36 0.1% 10PPM 1K RL ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 5.36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details